The TPS62091RGTT from Texas Instruments is a high-efficiency synchronous step-down converter that is designed for various applications requiring voltage conversion. This compact and versatile power solution is ideal for portable electronics, such as smartphones, tablets, and other battery-powered devices, where energy efficiency and space constraints are critical considerations.
Key Features
- Wide Input Voltage Range: The TPS62091RGTT operates with an input voltage range from 2.5V to 6V, making it suitable for single-cell lithium-ion batteries and other standard power supplies.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5V, providing a high level of flexibility to power various components in a system.
- High Efficiency: With up to 95% efficiency, this step-down converter ensures minimal power loss during voltage conversion, leading to longer battery life and reduced heat generation.
- Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where extending operational runtime is essential.
- Power Save Mode: It includes a Power Save Mode that maintains high efficiency during light load operations.
- Small Package Size: The TPS62091RGTT comes in a 16-pin QFN package with a compact footprint, which is particularly beneficial for space-constrained applications.
Applications
The TPS62091RGTT is suitable for a wide range of applications, including:
- Portable and battery-powered devices
- Wireless power supplies
- Smartphones and tablets
- Wearable technology
- Point-of-load conversions
Technical Specifications
Some of the technical specifications of the TPS62091RGTT include:
- Switching Frequency: 2.5MHz
- Output Current: Up to 2A
- Thermal Shutdown Protection: Yes
- Package Type: 16-pin QFN
Overall, the TPS62091RGTT from Texas Instruments is a powerful and efficient solution for designers looking to optimize their power management systems with a reliable and versatile step-down converter.