EN
  • EN
  • DE

MAX1757EAI+T

Part No MAX1757EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHRG LI+ 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.5A
Battery Pack Voltage 14V (Maximum)
Voltage Supply MAX 14V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 702154-MAX1757EAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1757
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1757EAI+T CAD Model

Description

The Maxim Integrated MAX1757EAI+T stands out as a highly efficient and versatile integrated circuit designed for the precise charging of lithium-ion (Li+) batteries. This advanced battery charger is engineered to accommodate the needs of portable electronic devices that require a reliable power source, ensuring that your devices remain powered for extended periods.

Key Features

  • Charging Voltage: The MAX1757EAI+T provides a precise end-of-charge voltage with a tight tolerance, guaranteeing the optimal charging of your Li+ batteries without overcharging, which could potentially harm the battery's lifespan.
  • Charge Current Regulation: This device can regulate charge currents up to 2A, making it suitable for quickly charging a wide range of battery capacities.
  • Temperature Monitoring: With an integrated temperature monitoring feature, the MAX1757EAI+T ensures safe charging by preventing the battery from overheating, which is crucial for maintaining battery health and safety.
  • Charge Status Indicators: The chip includes status outputs that provide real-time information about the charging process, allowing for easy integration with user interfaces or system controllers.
  • Low External Component Count: Its design requires minimal external components, which reduces the overall solution size and bill of materials cost for your product design.

Applications

The MAX1757EAI+T is ideal for a variety of applications, including but not limited to:

  • Portable Computers
  • Cell Phones
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments

Technical Specifications

With its small 28-pin SSOP (Shrink Small Outline Package) form factor, the MAX1757EAI+T is designed for space-constrained applications. The operating temperature range of -40°C to +85°C ensures that the device functions reliably in a wide range of environments.

For those looking to incorporate a robust and efficient battery charging solution into their designs, the Maxim Integrated MAX1757EAI+T offers the performance, reliability, and quality that have come to be expected from a leading manufacturer in power management solutions.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess