EN
  • EN
  • DE

MAX17599ATE+T

Part No MAX17599ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TQFN / Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 72.5%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces -
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX17599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354115-MAX17599ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX17599ATE+T CAD Model

Description

Maxim Integrated's MAX17599ATE+T High-Efficiency, High-Voltage, Active-Clamp Current-Mode PWM Controller

The MAX17599ATE+T from Maxim Integrated is a high-performance, active-clamp current-mode PWM controller designed for efficient power conversion in a wide range of applications. This versatile device can operate over a wide input voltage range and is particularly well-suited for use in isolated and non-isolated power supplies that require high efficiency, compact size, and reliable performance.

Key Features:

  • Wide Input Voltage Range: The MAX17599ATE+T operates from an input voltage range of 4.5V to 36V, making it suitable for a variety of applications, including telecom, industrial, and automotive systems.
  • High Efficiency: With its advanced current-mode control scheme and active-clamp topology, this PWM controller enables power supplies to achieve high efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated MOSFET Drivers: The device includes high-voltage MOSFET drivers, which simplifies the design by reducing the number of external components required.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Thermal Protection: The MAX17599ATE+T is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the safety and longevity of the end product.

Applications:

  • Isolated DC-DC Converters
  • Telecom and Networking Power Supplies
  • Industrial Power Systems
  • Automotive Electronics
  • Point of Load (POL) Power Supplies

The MAX17599ATE+T is offered in a small, 16-pin TQFN package with an exposed pad for improved thermal performance. Its compact form factor is ideal for space-constrained applications. Furthermore, the device supports a variety of transformer topologies, including forward and flyback designs, providing flexibility for power supply engineers.

With its robust feature set and high degree of integration, the MAX17599ATE+T PWM controller from Maxim Integrated is an excellent choice for designers seeking to create efficient, reliable, and compact power conversion solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5042 $50.0840
49+ $2.0547 $100.6803
76+ $1.9905 $151.2780
104+ $1.9263 $200.3352
135+ $1.8621 $251.3835
180+ $1.6695 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,037 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess