EN
  • EN
  • DE

MAX17611CGTL+T

Part No MAX17611CGTL+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IMVP7 CPU AND GRAPHICS CONTROLLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Controller
Interface Serial
Voltage - Supply 4.5V ~ 24V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Mounting Type Surface Mount
Base Product Number MAX17611
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 702164-MAX17611CGTL+T
Ultra Librarian 3D Model Ultra Librarian MAX17611CGTL+T CAD Model

Description

MAX17611CGTL+T Voltage Regulator by Maxim Integrated

The MAX17611CGTL+T is a highly efficient, compact, and versatile voltage regulator module designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is part of Maxim's extensive range of power management solutions, tailored to meet the rigorous demands of modern electronic devices.

Key Features

  • Adjustable Output Voltage: The regulator offers a flexible output voltage range, which can be finely tuned to meet the specific requirements of your application.
  • High Efficiency: With its advanced design, the MAX17611CGTL+T ensures minimal power loss, translating into better energy savings and prolonged battery life for portable devices.
  • Compact Form Factor: The small footprint of the package (TDFN-6) makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and making it suitable for a diverse array of products.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding your electronics from potential overheating damage.
  • Low Quiescent Current: The low idle power consumption helps in reducing the overall power usage when the device is in standby mode.

Applications

The MAX17611CGTL+T is designed for a wide range of applications, particularly where high efficiency and space-saving are paramount. It is ideal for:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive applications
  • Telecommunications equipment
  • Power supply modules

Product Specifications

The MAX17611CGTL+T comes in a TDFN-6 package and operates over the -40°C to +125°C temperature range, ensuring reliable performance across diverse environmental conditions. The device's high switching frequency allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size.

With its robust design and comprehensive feature set, the MAX17611CGTL+T from Maxim Integrated stands out as a superior choice for designers seeking a high-performance, adaptable, and space-efficient voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1866 $106.3732
3+ $43.6405 $130.9215
5+ $42.2765 $211.3825
6+ $40.9124 $245.4744
8+ $39.5484 $316.3872
10+ $35.4573 $354.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess