The MAX17681ATB+ from Maxim Integrated is a high-performance, isolated DC-DC converter designed for space-constrained applications. Offering a blend of efficiency, reliability, and flexibility, this converter is ideal for powering a wide range of devices, from industrial controls to medical equipment.
Key Features
- Wide Input Voltage Range: The device operates over a broad input voltage range of 4.5V to 42V, making it suitable for various supply voltages.
- Integrated Transformer: It features an integrated transformer driver and a proprietary process technology that provides isolation up to 3.5kV.
- High Efficiency: With up to 90% efficiency, the MAX17681ATB+ minimizes heat generation and energy loss, ensuring optimal performance in a compact package.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet specific application requirements.
- Low Quiescent Current: The low quiescent current of the device enhances its suitability for battery-powered applications.
- Thermal Protection: It includes thermal shutdown protection, which prevents damage from overheating.
Applications
The MAX17681ATB+ is well-suited for a variety of applications, including but not limited to:
- Industrial controls and automation
- Medical devices
- Telecommunications equipment
- Isolated power supplies
- Battery-operated devices
Package and Reliability
The MAX17681ATB+ comes in a compact 10-pin TDFN package with an exposed pad for enhanced thermal performance. Maxim Integrated's commitment to quality ensures that this DC-DC converter meets stringent reliability standards, providing a dependable solution for critical applications.
Environmental and Regulatory Compliance
This product complies with various environmental and regulatory standards, including RoHS and lead(Pb)-free content, making it a responsible choice for designers looking to meet global environmental regulations.