EN
  • EN
  • DE

MAX176BEWE

Part No MAX176BEWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Serial-Output, 250Ksps 12-Bit ADC with T/H and Refernce | IC ADC 12BIT SAR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 5V, -12V ~ 15V
Supply Voltage , Digital 5V, -12V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number MAX176
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212418-MAX176BEWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX176BEWE CAD Model

Description

MAX176BEWE: High-Performance, Low-Power, 12-Bit Analog-to-Digital Converters

The MAX176BEWE is a superior analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver high-performance data conversion with minimal power consumption. This 12-bit ADC is an ideal choice for a wide array of applications, ranging from industrial control systems to medical devices, where precision and efficiency are paramount.

Encased in a compact 16-pin SOIC package, the MAX176BEWE offers a dual-supply operation, with a +5V analog supply and a digital supply that can range from +5V down to +2.7V, making it versatile for interfacing with both 5V and 3V systems. The device's low power consumption, typically 10mW at a +5V supply, is an excellent feature for battery-powered and energy-sensitive applications.

One of the standout features of the MAX176BEWE is its internal track/hold function, which facilitates a 100ksps throughput rate. This ADC also boasts a four-quadrant multiplication accuracy of 1 LSB (least significant bit), ensuring high precision in measurement and control tasks. The inclusion of a 4MHz full linear bandwidth track/hold amplifier enables the ADC to handle a wide range of input frequencies, making it a flexible solution for various signal processing needs.

The MAX176BEWE is equipped with a versatile, parallel 12-bit wide, three-state output data port, which allows for easy integration into a multitude of digital systems. The ADC also features a dedicated INT/EXT clock mode, giving users the flexibility to choose between an internal clock for standalone operation or an external clock for synchronized conversion times across multiple devices.

For enhanced reliability and performance, the MAX176BEWE includes overvoltage protection on the analog inputs, safeguarding the device against unexpected voltage spikes. Additionally, Maxim Integrated provides users with a full set of self-test features, enabling comprehensive system diagnostics to ensure the integrity and accuracy of the data conversion process.

Whether it is for precision data acquisition, process control, or any application requiring reliable and efficient analog-to-digital conversion, the MAX176BEWE from Maxim Integrated is a robust choice that combines performance with low power operation.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3146 $54.9438
7+ $15.0274 $105.1918
11+ $14.5578 $160.1358
15+ $14.0882 $211.3230
19+ $13.6186 $258.7534
25+ $12.2098 $305.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess