EN
  • EN
  • DE

MAX1771CSA-TG068

Part No MAX1771CSA-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311145-MAX1771CSA-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1771CSA-TG068 CAD Model

Description

Maxim Integrated MAX1771CSA-TG068 Step-Up DC-DC Controller

The MAX1771CSA-TG068 is a high-efficiency, step-up DC-DC controller from the renowned semiconductor manufacturer Maxim Integrated. This compact, versatile component is designed to deliver a regulated output voltage from an input voltage source that can be lower than, equal to, or higher than the output voltage, making it an ideal choice for a wide range of power supply applications.

Featuring a wide input voltage range from 2V to 16.5V, the MAX1771CSA-TG068 can accommodate various power sources, including single-cell batteries, multi-cell batteries, and wall adapters. Its adjustable output voltage can be set from 2V to 28V, ensuring compatibility with numerous electronic devices and systems.

The device operates at a high switching frequency of up to 300kHz, which allows for the use of smaller, space-saving inductors and capacitors, resulting in a compact power supply design. This high frequency combined with its 94% peak efficiency reduces power loss and improves overall performance.

The MAX1771CSA-TG068 integrates several protective features to enhance system reliability. These include a current limit, thermal shutdown, and undervoltage lockout (UVLO), ensuring safe operation under a variety of conditions. The current limit function protects the device and the load from excessive current, while the thermal shutdown feature prevents damage from overheating. The UVLO ensures that the controller operates only when the input voltage is within an acceptable range.

With its SO-8 package, the MAX1771CSA-TG068 is suitable for space-constrained applications. Its small footprint and ease of use make it an excellent choice for portable devices, as well as for industrial, automotive, and telecommunications equipment that require efficient power management solutions.

Overall, the MAX1771CSA-TG068 from Maxim Integrated is a reliable and efficient step-up DC-DC controller that offers flexibility and robustness for designers looking to optimize their power supply designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8522 $58.2264
30+ $3.9813 $119.4390
45+ $3.8577 $173.5965
62+ $3.7330 $231.4460
81+ $3.6082 $292.2642
108+ $3.2352 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess