EN
  • EN
  • DE

TDF8546TH/N2ZJ

Part No TDF8546TH/N2ZJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 25W 36HSOP / Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 36-HSOP
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF8546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355027-TDF8546TH/N2ZJ
Ultra Librarian 3D Model Ultra Librarian TDF8546TH/N2ZJ CAD Model

Description

The TDF8546TH/N2ZJ is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's robust portfolio of automotive-grade audio amplifiers and is specifically engineered to deliver excellent sound quality with high power efficiency, making it ideal for car audio systems and other automotive audio applications.

Key Features

  • Flexible Power Supply: The TDF8546TH/N2ZJ operates over a wide supply voltage range, accommodating the various power requirements of automotive environments.
  • High Output Power: It can deliver up to 4 x 25 W of output power into a 4-ohm load, providing robust sound output for in-vehicle entertainment.
  • Low Distortion: The IC is designed to minimize total harmonic distortion (THD), ensuring clear and high-fidelity audio reproduction.
  • Integrated Diagnostics: It includes built-in diagnostic features that help detect and protect against faults such as short circuits and over-temperature conditions.
  • I2C-Bus Control: The amplifier can be controlled via the I2C-bus, allowing for easy integration with other in-vehicle systems and microcontrollers.
  • Multiple Channel Configurations: The IC supports various channel configurations, including quad, stereo, and mono modes, to suit different audio system designs.
  • Pop-noise Suppression: It has a built-in pop-noise suppression feature to eliminate unwanted noise during power on/off transitions.

Applications

The TDF8546TH/N2ZJ is primarily used in automotive audio systems, such as:

  • Car radios
  • Infotainment systems
  • Navigation systems with voice guidance
  • Audio power amplifiers for in-car entertainment

Product Quality and Reliability

This NXP audio amplifier IC is designed to meet stringent automotive quality standards, ensuring high reliability and performance under harsh operating conditions. Its robust design makes it suitable for the challenging electrical and thermal environments typical of automotive applications.

With its combination of power, performance, and protection features, the TDF8546TH/N2ZJ stands out as an excellent choice for manufacturers looking to enhance the audio experience in modern vehicles.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9881 $59.9286
13+ $8.1954 $106.5402
19+ $7.9393 $150.8467
27+ $7.6832 $207.4464
34+ $7.4271 $252.5214
46+ $6.6588 $306.3048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess