EN
  • EN
  • DE

CDCU877AZQLR

Part No CDCU877AZQLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description 1.8-V PHASE LOCK LOOP CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
PLL Yes
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Frequency - Max 400MHz
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-VFBGA
Manufacturer Package 52-BGA MICROSTAR JUNIOR (7x4.5)
Win Source Part Number 1160687-CDCU877AZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CDCU877
Introduction Date November 01, 2003
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCU877AZQLR CAD Model

Description

Introducing the CDCU877AZQLR from Texas Instruments

The CDCU877AZQLR is a state-of-the-art clock generator and synthesizer component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is engineered to meet the stringent requirements of complex digital systems, providing a reliable and versatile clocking solution that enhances system performance and stability.

At the heart of the CDCU877AZQLR is its ability to generate multiple clock outputs from a single reference input. This feature is crucial for synchronizing various subsystems within electronic equipment, ensuring that data is processed and transferred efficiently and without error. The device supports a wide range of frequencies, making it suitable for a variety of applications, from consumer electronics to industrial automation systems.

The CDCU877AZQLR is built with flexibility in mind. It includes programmable dividers and a configurable PLL (Phase-Locked Loop), allowing designers to tailor the clock frequencies to their specific needs. This level of customization is invaluable in today's rapidly evolving technological landscape, where the ability to adapt to different system requirements can significantly reduce development time and costs.

Moreover, the CDCU877AZQLR boasts excellent jitter performance, which is crucial for maintaining signal integrity in high-speed communication interfaces. Low jitter ensures that the timing of signals is precise, reducing the risk of data corruption and enhancing the overall reliability of the system it is integrated into.

For ease of integration, the CDCU877AZQLR is available in a compact QFN (Quad Flat No-leads) package, which not only saves valuable board space but also supports efficient thermal management. This packaging, combined with its low power consumption, makes the device an ideal choice for portable and power-sensitive applications.

In conclusion, the CDCU877AZQLR from Texas Instruments represents a versatile and high-performance clocking solution that can be the heartbeat of a wide array of digital systems. Its precision, flexibility, and low power consumption make it an excellent choice for designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8162 $54.7134
16+ $6.4133 $102.6128
25+ $6.2128 $155.3200
34+ $6.0124 $204.4216
44+ $5.8120 $255.7280
58+ $5.2108 $302.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess