EN
  • EN
  • DE

MAX1775EEE

Part No MAX1775EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 2.7V ~ 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX1775
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881217-MAX1775EEE
Ultra Librarian 3D Model Ultra Librarian MAX1775EEE CAD Model

Description

Maxim Integrated's MAX1775EEE Step-Up DC-DC Controller

The MAX1775EEE is a versatile and efficient step-up DC-DC controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and robust component is engineered to provide a high-performance solution for power supply applications where a higher voltage is required from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The MAX1775EEE allows for an adjustable output voltage, giving designers the flexibility to set the voltage according to the specific needs of their application.
  • Wide Input Voltage Range: With an input voltage range of 2V to 16.5V, this controller can accommodate a variety of power sources, including single-cell batteries.
  • High Efficiency: The device is designed for high efficiency, which is crucial for battery-powered devices, ensuring extended operational time and reduced heat generation.
  • Low Quiescent Current: It features a low quiescent current, making it ideal for battery-operated applications where power conservation is critical.
  • Frequency Compensation: The MAX1775EEE comes with frequency compensation that is fully adjustable, providing designers with control over the stability and response of the power supply circuit.

Applications

The MAX1775EEE is suitable for a wide range of applications, including but not limited to:

  • LCD Bias Supplies
  • Portable Computers and PDAs
  • Portable Communication Devices
  • DSL Modems
  • Set-Top Boxes

Package and Reliability

Encased in a 16-pin QSOP package, the MAX1775EEE is designed with space-saving in mind, making it an excellent choice for compact and portable electronic devices. Maxim Integrated is known for producing reliable and durable components, and the MAX1775EEE is no exception, ensuring a stable and long-lasting power supply solution for a variety of electronic applications.

With its combination of flexibility, efficiency, and reliability, the MAX1775EEE from Maxim Integrated stands out as a top choice for engineers looking to design sophisticated power management systems.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3421 $56.7105
11+ $9.3064 $102.3704
17+ $9.0156 $153.2652
23+ $8.7247 $200.6681
30+ $8.4339 $253.0170
40+ $7.5614 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess