EN
  • EN
  • DE

MAX1776EUA

Part No MAX1776EUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 600MA 8UMAX / 24V, 600mA Internal Switch, 100% Duty Cycle, Step-Down Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 24V
Voltage - Output (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 24V
Current - Output 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX1776
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809794-MAX1776EUA
Ultra Librarian 3D Model Ultra Librarian MAX1776EUA CAD Model

Description

Maxim Integrated's MAX1776EUA Step-Down DC-DC Converter

The MAX1776EUA from Maxim Integrated is a high-efficiency, step-down DC-DC converter that is designed to deliver a reliable and stable voltage supply for a wide range of applications. This compact and versatile component is an ideal solution for portable devices, as it can convert higher voltage inputs into a lower voltage output while maintaining a high level of energy efficiency.

With an input voltage range of 2.5V to 16.5V, the MAX1776EUA can accommodate various battery chemistries and configurations, making it suitable for products that require a flexible power solution. The device is capable of delivering an adjustable output voltage from 1.25V to 16V, which allows designers to tailor the power supply to the specific needs of their application.

The MAX1776EUA features a 2.2MHz fixed-frequency PWM operation, which enables the use of small surface-mount inductors and capacitors, thus minimizing the overall footprint of the power supply on a circuit board. This high switching frequency also allows for a fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

One of the key advantages of the MAX1776EUA is its high efficiency, which can reach up to 96%. This not only conserves battery life but also reduces the amount of heat generated, thus eliminating the need for bulky heat sinks and allowing for more compact product designs. Additionally, the device features a low quiescent current of only 110µA, further extending battery life in portable applications.

For added flexibility, the MAX1776EUA includes an enable input that allows the power supply to be shut down, reducing the quiescent current to just 10µA and conserving power when the device is not in use. Other features include thermal overload protection and cycle-by-cycle current limit, which provide additional safety and reliability to the end product.

The MAX1776EUA is available in a small 8-pin µMAX package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set make it an essential component for designers looking to create efficient, reliable, and compact power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6381 $50.1239
47+ $2.1646 $101.7362
72+ $2.0969 $150.9768
99+ $2.0293 $200.9007
128+ $1.9617 $251.0976
171+ $1.7587 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess