EN
  • EN
  • DE

MAX1779EUE

Part No MAX1779EUE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 3OUT 16TSSOP / Low-Power Triple-Output TFT LCD DC-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Converter, TFT LCD
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 3
Voltage - Output 2.7V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series MAX1779
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810166-MAX1779EUE
Ultra Librarian 3D Model Ultra Librarian MAX1779EUE CAD Model

Description

The MAX1779EUE from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed to provide an efficient solution for multi-chemistry battery charging. This versatile device is capable of charging single-cell Li+ batteries, as well as NiMH and NiCd batteries, making it an ideal choice for a wide range of applications such as portable devices, backup power supplies, and handheld electronics.

With an input voltage range of 4.5V to 13.2V, the MAX1779EUE ensures compatibility with various power sources, including AC adapters and USB ports. The device supports a programmable charge current up to 2A, allowing users to optimize charging speed and efficiency for different battery sizes and chemistries. The charge current is set using an external resistor, which provides flexibility in design and component selection.

One of the key features of the MAX1779EUE is its precision end-of-charge (EOC) control. The IC terminates the charge cycle when the battery reaches its peak voltage, ensuring the battery is not overcharged, which can extend battery life and maintain safety. Additionally, the device includes a prequalification feature that conditions deeply discharged batteries before initiating a full charging cycle, further enhancing battery longevity and reliability.

The MAX1779EUE also incorporates a variety of safety features. It has thermal regulation to prevent overheating during the charging process, as well as a safety timer that automatically terminates the charge cycle if it exceeds a predetermined duration. This is critical for preventing potential damage or hazards associated with overcharging.

For designers and engineers, the MAX1779EUE offers a compact solution in a 16-pin TSSOP package, which is conducive to space-constrained applications. The device's integration of multiple charging algorithms and safety features into a single IC reduces component count and simplifies the design of power management systems.

Overall, the MAX1779EUE by Maxim Integrated stands out as a reliable and versatile battery charging solution that meets the demands of modern portable electronics, offering both performance and safety in a compact form factor.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8827 $65.8945
75+ $1.5454 $115.9050
120+ $1.4969 $179.6280
160+ $1.4484 $231.7440
210+ $1.3999 $293.9790
280+ $1.2555 $351.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess