EN
  • EN
  • DE

MAX1780AETM+

Part No MAX1780AETM+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209059-MAX1780AETM+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1780AETM+ CAD Model

Description

The MAX1780AETM+ is a highly integrated power-management IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This versatile chip is engineered to cater to the demanding power requirements of portable and handheld devices, such as smartphones, tablets, and other consumer electronics that require efficient power regulation and battery management.

Key Features

  • High Integration: The MAX1780AETM+ integrates multiple functions into a single chip, including DC-DC converters, linear regulators, and battery chargers, reducing the need for additional components and saving valuable board space.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with different battery technologies.
  • Multiple Output Channels: The device provides multiple regulated output voltages, allowing it to power various subsystems within an application efficiently.
  • Advanced Battery Charging: Its sophisticated battery charging circuitry supports various battery chemistries and includes features such as charge termination and pre-charging for deeply discharged batteries.
  • Programmable Current Limits: The MAX1780AETM+ offers programmable current limits for both charging and discharging, ensuring the protection and longevity of the battery.
  • High Efficiency: The device's power conversion circuits are designed for high efficiency, which is critical for maximizing battery life in portable devices.
  • Thermal Management: Built-in thermal protection features prevent the device from overheating, contributing to the overall reliability and safety of the system.

Applications

The MAX1780AETM+ is suitable for a wide range of applications where efficient power management and battery charging are essential. Its versatility makes it an ideal choice for:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Digital Cameras and Portable Media Players
  • Other Consumer Electronics Requiring Battery Management

Package and Availability

The MAX1780AETM+ is available in a compact, lead-free, 48-pin TQFN package, which is designed for space-constrained applications. It is part of Maxim Integrated's commitment to providing power solutions that combine performance with miniaturization for the next generation of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Agere Systems
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $0.9506
Shindengen
Lowest to $0.2021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess