The MAX1788EUI+T is a high-performance, precision battery-management IC from Maxim Integrated, designed to cater to the needs of complex and demanding power systems. This advanced integrated circuit is engineered to enhance the reliability and extend the life of lithium-ion batteries, making it an ideal choice for portable devices, medical equipment, and energy storage systems.
Key Features
- Accurate Voltage Monitoring: The MAX1788EUI+T offers precise voltage monitoring capabilities for each cell in a battery pack, ensuring optimal charging and discharging to maintain battery health.
- Multi-Cell Support: It supports a wide range of series-connected cells, providing versatility for various battery configurations.
- Integrated Balancing: With an integrated cell-balancing function, the IC actively equalizes the charge across all cells, which is critical for maintaining the performance and longevity of the battery pack.
- Temperature Protection: The device includes temperature monitoring to prevent overheating, a critical safety feature for lithium-ion batteries.
- Low Power Consumption: The MAX1788EUI+T is designed for low quiescent current, minimizing power drain when in standby mode, thereby preserving battery life.
Applications
The versatile nature of the MAX1788EUI+T makes it suitable for a broad range of applications, including:
- Portable consumer electronics
- Medical devices
- Uninterruptible power supplies (UPS)
- Electric vehicles (EVs)
- Energy storage systems
Technical Specifications
The MAX1788EUI+T operates over a wide temperature range and comes in a compact TSSOP-28 package, making it easy to integrate into various designs. Its technical specifications include:
- Operating Temperature Range: -40°C to +85°C
- Package Type: TSSOP-28
- Supply Voltage Range: Suitable for lithium-ion battery specifications
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the MAX1788EUI+T is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards for performance and durability.
Ordering Information
The MAX1788EUI+T is available for order in tape and reel format, denoted by the '+T' suffix, facilitating easy assembly for high-volume production. For more information or to place an order, please contact Maxim Integrated or an authorized distributor.