EN
  • EN
  • DE

MAX1791EUB-T

Part No MAX1791EUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-EFFICIENCY, 10-PIN AUMAX, S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 5V ~ 20V
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX1791
Standard Package 2,500 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881222-MAX1791EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1791EUB-T CAD Model

Description

The MAX1791EUB-T from Maxim Integrated is a high-efficiency, low-dropout linear regulator designed to deliver a continuous output current of up to 500mA. This voltage regulator is ideally suited for portable and battery-powered applications due to its low quiescent current and high efficiency across a wide range of operating conditions.

Encased in a compact microMAX-10 package, the MAX1791EUB-T operates over a wide input voltage range from 2.5V to 5.5V, making it compatible with a variety of power sources. It provides a fixed output voltage of 5V, ensuring a stable power supply for sensitive electronic components. The device features an impressive dropout voltage of just 120mV at a 500mA load, which helps to maximize battery life in portable applications.

The MAX1791EUB-T incorporates several protective features to enhance the reliability of the end application. These include thermal shutdown to prevent damage from overheating, short-circuit protection to safeguard against output shorts, and a reverse battery protection mechanism that prevents reverse currents from damaging the regulator or the powered circuitry.

This voltage regulator also supports a low-noise bypass pin that allows the addition of an external capacitor to reduce output noise, making it an excellent choice for noise-sensitive applications such as RF systems and precision analog circuits. Furthermore, its fast transient response ensures stable operation during sudden changes in load, which is critical for maintaining performance in dynamic systems.

The MAX1791EUB-T is characterized by its simplicity of design, requiring minimal external components. Only a small output capacitor is needed to stabilize the voltage regulator, simplifying the design and reducing the overall bill of materials for the product it is used in.

In summary, the MAX1791EUB-T is a versatile, efficient, and reliable voltage regulator that provides a fixed 5V output with high accuracy. Its small footprint and comprehensive protection features make it an excellent choice for designers looking to optimize the performance and longevity of their battery-powered or portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0100 $51.1700
41+ $2.4698 $101.2618
63+ $2.3926 $150.7338
87+ $2.3154 $201.4398
112+ $2.2382 $250.6784
150+ $2.0067 $301.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess