EN
  • EN
  • DE

SN74AHC05DGVRG4

Part No SN74AHC05DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Open Drain 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC05
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258090-SN74AHC05DGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC05DGVRG4 CAD Model

Description

The SN74AHC05DGVRG4 is a high-performance, hex inverter produced by Texas Instruments, designed to address a wide range of applications requiring logic-level conversions and inverting functions. This integrated circuit (IC) features six independent inverters, making it a versatile component for various digital systems.

Key Features:

  • Logic Type: Inverter with Open Drain Outputs
  • Number of Circuits: Six independent circuits
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and making it suitable for interfacing with both CMOS and TTL logic families.
  • Output Current: Up to 8 mA, allowing for direct driving of LEDs or other low-power devices.
  • Propagation Delay Time: Fast propagation delays, typically 8 ns at 5 V, enabling quick response times in high-speed applications.
  • Operating Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Package / Case: TVSOP-14, a thin shrink small outline package that is both space-saving and suitable for automated surface-mount assembly processes.

Applications:

The SN74AHC05DGVRG4 is commonly used in:

  • Logic level translation
  • Signal inversion
  • Line driving
  • Power management
  • Computing systems
  • Telecommunications

Quality and Reliability:

As with all Texas Instruments products, the SN74AHC05DGVRG4 is manufactured to the highest quality standards. It is RoHS compliant, ensuring that it meets the European Union's restrictions on hazardous substances. Additionally, the device is supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

Ordering Information:

To order the SN74AHC05DGVRG4 or to obtain more information about this hex inverter, please visit the Texas Instruments website or contact an authorized distributor. Ensure that the part number is correctly specified to receive the exact component that meets your design needs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9749 $53.6195
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess