EN
  • EN
  • DE

MAX1792EUA15+

Part No MAX1792EUA15+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 1.5V, 1.25 V ~ 5 V 500mA 8-uMax-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Packaging Tube
Regulator Topology Positive Fixed or Adjustable
Voltage - Output 1.5V, 1.25 V ~ 5 V
Current - Output 500mA
Number of Regulators 1
Voltage - Input 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package 8-uMax-EP
Win Source Part Number 002903-MAX1792EUA15+
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA15+ CAD Model

Description

Maxim Integrated MAX1792EUA15+ Voltage Regulator

The MAX1792EUA15+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 1.5V with an input voltage range that spans from 2.5V to 6.5V, making it a versatile solution for a wide variety of electronic applications.

One of the key features of the MAX1792EUA15+ is its impressive dropout voltage, which is typically only 120mV at 200mA load. This low dropout enables the device to maintain a constant output voltage even when the supply voltage is very close to the output voltage, thus improving efficiency and battery life in portable devices.

The device comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Despite its small size, the MAX1792EUA15+ does not compromise on performance. It offers a high accuracy output voltage with a tolerance of ±1.5%, ensuring reliable operation for sensitive electronics.

With a maximum output current of 500mA, the MAX1792EUA15+ can comfortably power a range of devices, from microprocessors and DSPs to portable instruments. Additionally, the regulator features thermal shutdown and short-circuit protection, enhancing the safety and durability of the end product.

The MAX1792EUA15+ also boasts a low quiescent current of only 90µA, which drops to less than 1µA in shutdown mode. This makes it an excellent choice for battery-powered applications where power conservation is critical. Users can control the shutdown mode via a logic input, allowing for easy integration into power management schemes.

Overall, the Maxim Integrated MAX1792EUA15+ is a reliable and efficient voltage regulator that offers a combination of low dropout voltage, high output accuracy, and low power consumption. Its robust protection features and compact form factor make it an ideal choice for designers looking to optimize their power management solutions in portable and space-limited electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess