EN
  • EN
  • DE

MAX1792EUA15

Part No MAX1792EUA15
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8UMAX / 500mA Low-Dropout Linear Regulator in uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.25V (1.5V)
Maximum Output Voltage 5V
Current - Output 500mA
Current - Quiescent (Iq) 250μA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-uMax-EP
Part Number Series MAX1792
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802397-MAX1792EUA15
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA15 CAD Model

Description

The MAX1792EUA15 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a fixed output of 1.5V with an input voltage range of 2.5V to 6.5V. This makes it an ideal choice for portable electronics, where a stable and efficient power supply is crucial for device performance and battery life.

With its ability to supply up to 500mA of output current, this regulator can easily power a wide range of low-power devices and applications. The MAX1792EUA15 stands out for its low quiescent current of only 120µA, which drops to less than 1µA in shutdown mode, thereby conserving power when the device is not in active use.

The device comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. It also features thermal overload protection and short-circuit protection, providing a reliable and secure solution for power management. The MAX1792EUA15 includes a low-noise bypass pin for noise-sensitive applications, ensuring a clean and stable voltage supply.

The regulator's fast transient response and stability with low-ESR ceramic capacitors make it a versatile choice for a variety of applications, including battery-powered devices, notebooks, handheld instruments, and other portable consumer electronics. Its fixed output eliminates the need for external resistors, simplifying the design and reducing component count.

Maxim Integrated's MAX1792EUA15 is not only efficient and reliable but also designed with the end-user in mind, offering a plug-and-play solution for power regulation needs. Whether it's for design simplicity, space-saving, or energy efficiency, this voltage regulator is engineered to meet the demands of modern electronic devices.

For detailed specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or consult with their customer support team to ensure the MAX1792EUA15 meets your project's requirements.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess