EN
  • EN
  • DE

MAX1792EUA50

Part No MAX1792EUA50
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Low-Dropout Linear Regulator in uMAX | IC REG LIN POS ADJ 500MA 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.25V (5V)
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.225V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 250μA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-uMax-EP
Family Part Number MAX1792
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212428-MAX1792EUA50
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1792EUA50 CAD Model

Description

Maxim Integrated MAX1792EUA50 Voltage Regulator

The MAX1792EUA50 from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 5V with a maximum output current of 500mA. This compact and reliable regulator is an ideal solution for powering a wide range of applications, from portable devices to industrial systems that require a stable and precise voltage source.

Constructed with an advanced CMOS process, the MAX1792EUA50 achieves an excellent combination of low quiescent current and low dropout voltage, making it suitable for battery-powered devices where energy efficiency is crucial. The low dropout voltage allows the regulator to continue delivering a consistent 5V output even when the input voltage drops close to the output voltage, thus maximizing battery life.

The device is housed in a space-saving 8-pin µMAX package, which is not only compact but also offers excellent thermal performance. This package is specifically designed for surface-mount technology, facilitating easy integration into a variety of circuit boards.

Key features of the MAX1792EUA50 include:

  • Fixed 5V output voltage with high accuracy
  • Maximum output current of 500mA
  • Low dropout voltage for improved efficiency
  • Low quiescent current, ideal for battery-powered applications
  • Stable with ceramic output capacitors, providing design flexibility
  • Short-circuit and thermal-overload protection for enhanced reliability
  • Wide operating temperature range from -40°C to +85°C

The regulator also incorporates several protective features such as overcurrent protection and thermal shutdown, which safeguard the device and the application it powers from damage due to abnormal operating conditions. Furthermore, the MAX1792EUA50 is designed to be compatible with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to electrolytic capacitors, thus improving output noise performance and transient response.

With its robust design and comprehensive set of features, the MAX1792EUA50 from Maxim Integrated is an excellent choice for designers looking for a high-performance voltage regulator that combines energy efficiency with a small footprint.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4016 $60.0400
59+ $1.9706 $116.2654
91+ $1.9090 $173.7190
126+ $1.8475 $232.7850
162+ $1.7859 $289.3158
217+ $1.6011 $347.4387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess