EN
  • EN
  • DE

MAX1793

Part No MAX1793
Manufacturer Maxim Integrated
Description Low-Dropout, Low IQ, 1A Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212429-MAX1793
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1793 CAD Model

Description

The MAX1793 from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver a continuous output current up to 1A. This compact and robust power management integrated circuit (IC) is ideal for a wide range of applications, including but not limited to portable devices, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The MAX1793 operates with a high efficiency that can reach up to 95%, minimizing power loss and heat dissipation, which is crucial for battery-powered devices.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to V<sub>IN via external resistors, providing flexibility for various design requirements.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Low Dropout Operation: Its low dropout capability ensures stable operation even when the input voltage is very close to the output voltage, which is beneficial during battery end-of-life scenarios.
  • Integrated Synchronous Rectifier: By integrating the synchronous rectifier, the need for an external Schottky diode is eliminated, reducing the external component count and simplifying the design.
  • Compact Size: The MAX1793 is available in a small, 8-pin µMAX package, making it suitable for space-constrained applications.
  • Protection Features: It includes built-in thermal shutdown, cycle-by-cycle current limit, and output overvoltage protection, ensuring reliable operation under abnormal conditions.
  • Low Quiescent Current: The device's low quiescent current extends battery life in portable applications by reducing standby power consumption.

Applications

  • Portable and Battery-Powered Devices
  • Wireless and Networking Equipment
  • Industrial Control Systems
  • Point-of-Load Power Supplies

As a solution from Maxim Integrated, a trusted leader in analog and mixed-signal products, the MAX1793 step-down converter is a reliable and efficient choice for designers looking to optimize power management in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess