EN
  • EN
  • DE

MAX1793EUE33/V+CM1

Part No MAX1793EUE33/V+CM1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description MAX1793EUE33/V+CM1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V (3.3V)
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.35V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 200 µA
Control Features Enable, Reset Output
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 829669-MAX1793EUE33/V+CM1
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE33/V+CM1 CAD Model

Description

The MAX1793EUE33/V+CM1 from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to provide a fixed output voltage of 3.3V. This compact and robust component is ideal for a wide range of applications, including portable devices, wireless communication equipment, and battery-powered systems where space is at a premium and energy efficiency is crucial.

Key Features

  • Fixed 3.3V Output: Delivers a regulated 3.3V output, which is a common voltage requirement for digital circuits.
  • High Efficiency: Its high-efficiency conversion minimizes heat generation and improves battery life in portable applications.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 2.7V to 5.5V, making it versatile for various power sources.
  • Low Dropout Operation: Allows for efficient operation even when the input voltage is very close to the output voltage.
  • Compact Package: Comes in a TSSOP-16 package, which is suitable for space-constrained applications.
  • Thermal Protection: Features thermal shutdown to prevent damage from overheating.
  • Low Quiescent Current: The device's low quiescent current extends battery life in portable applications.

Applications

The MAX1793EUE33/V+CM1 is designed to meet the needs of a variety of applications. Its efficiency and small footprint make it an excellent choice for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Handheld instruments
  • GPS receivers
  • Point-of-sale (POS) terminals
  • Embedded systems

Technical Specifications

Parameter Value Output Voltage (V) 3.3 Input Voltage Range (V) 2.7 to 5.5 Package TSSOP-16 Operating Temperature Range (°C) -40 to +85

For detailed information and complete technical specifications, refer to the manufacturer's datasheet and product resources.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6808 $58.9776
53+ $2.2003 $116.6159
82+ $2.1310 $174.7420
112+ $2.0628 $231.0336
145+ $1.9935 $289.0575
194+ $1.7879 $346.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess