EN
  • EN
  • DE

MAX1793EUE50+

Part No MAX1793EUE50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.25V (5V)
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.35V @ 1A
Output Current 1A
Operating Supply Current 200μA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 702211-MAX1793EUE50+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1793
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE50+ CAD Model

Description

MAX1793EUE50+ Step-Down Converter from Maxim Integrated

The MAX1793EUE50+ is a high-efficiency, low-voltage, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and robust integrated circuit is engineered to provide a reliable power solution for a wide range of applications, including portable devices, wireless communication equipment, and various battery-operated gadgets.

Key Features

  • Output Voltage: The device delivers a fixed output voltage of 5V, which is essential for consistent performance in electronics that require a stable power supply.
  • High Efficiency: With its advanced design, the MAX1793EUE50+ offers high conversion efficiency, minimizing energy loss during the voltage step-down process and extending battery life for portable applications.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements by using external resistors, offering flexibility in design and application.
  • Wide Input Voltage Range: It can operate with an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with different system voltages.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for reducing standby power consumption and is particularly beneficial for battery-powered devices.
  • Thermal Protection: The MAX1793EUE50+ includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Compact Package: It is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the MAX1793EUE50+ makes it an ideal choice for a range of applications, including:

  • Handheld Devices
  • GPS Receivers
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Point-of-Sale (POS) Terminals

Overall, the MAX1793EUE50+ from Maxim Integrated stands out for its efficiency, flexibility, and compact design, making it a go-to power management solution for designers and engineers seeking to optimize their electronic products.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess