The TPS82671SIPT from Texas Instruments is a highly-integrated, high-efficiency power management solution designed to meet the demanding power requirements of portable and battery-powered applications. This MicroSiP™ step-down converter is part of TI's extensive portfolio of voltage regulators, offering a compact and reliable power solution for a wide range of devices such as smartphones, wireless modems, and similar space-constrained gadgets.
Key Features
- Integrated Inductor: The TPS82671SIPT features a fully integrated inductor, which simplifies design and minimizes the overall footprint on the PCB.
- High Efficiency: With its advanced step-down converter design, this module achieves high power conversion efficiency, which is crucial for maximizing battery life in portable devices.
- Low Quiescent Current: The device's low quiescent current helps to further extend battery runtime when in standby or light-load operation.
- Fast Transient Response: The TPS82671SIPT is designed to provide a fast transient response, enabling it to handle rapid changes in load current with minimal output voltage variation.
- Adjustable Output Voltage: Users can configure the output voltage to meet the specific needs of their application, providing versatility and precision.
Specifications
Parameter
Value
Output Voltage Range
1.8V to 3.3V (adjustable)
Input Voltage Range
2.3V to 4.8V
Max Output Current
600mA
Switching Frequency
2.0MHz (typical)
Package
MicroSiP™
Applications
The TPS82671SIPT is suitable for a variety of applications where space is at a premium and high efficiency is required. It is ideal for powering MCUs, sensors, and other ICs in portable electronics, including wearable technology, medical devices, and Internet of Things (IoT) products.
With its advanced feature set and compact size, the TPS82671SIPT from Texas Instruments represents a cutting-edge solution for designers looking to optimize their power management systems in small form factor devices.