EN
  • EN
  • DE

MAX1800EHJ-T

Part No MAX1800EHJ-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702214-MAX1800EHJ-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1800EHJ-T CAD Model

Description

Maxim Integrated's MAX1800EHJ-T: A High-Efficiency, Low-Dropout Linear Regulator

The MAX1800EHJ-T from Maxim Integrated is a state-of-the-art low-dropout linear regulator designed to deliver high efficiency and stable performance for a broad range of applications. This precision component is engineered to meet the stringent requirements of sensitive electronics, providing a reliable power solution where space and power efficiency are critical.

With its advanced design, the MAX1800EHJ-T offers an impressive dropout voltage and a low ground current, which helps in maintaining efficiency even at low voltage differentials. The device is capable of delivering a continuous output current of up to 500mA, making it suitable for powering core voltages of microprocessors, FPGAs, and other digital ICs that require a stable power supply.

The regulator's output voltage is adjustable from 1.25V to 5V, providing the flexibility needed to cater to various design requirements. This adjustability is achieved through the use of external resistors, allowing designers to set the output voltage to the desired level with high accuracy.

One of the key features of the MAX1800EHJ-T is its fast transient response, which ensures that the output voltage remains stable under dynamic load conditions. This is particularly important in applications where the load can change rapidly, such as in digital circuits that switch between high and low power states.

The device also includes a variety of protective features to ensure reliable operation over its lifetime. Overcurrent protection, thermal shutdown, and reverse battery protection safeguard the device and the load from potential damage. Additionally, the MAX1800EHJ-T is available in a thermally efficient, space-saving TQFN package, which is ideal for compact, high-density circuit boards.

Overall, the MAX1800EHJ-T is a robust and versatile linear regulator that combines high performance with Maxim Integrated's renowned reliability. Whether used in portable devices, wireless communication hardware, or other sensitive electronic systems, this LDO regulator is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5629 $60.5032
19+ $6.2058 $117.9102
29+ $6.0118 $174.3422
40+ $5.8177 $232.7080
52+ $5.6237 $292.4324
69+ $5.0427 $347.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess