EN
  • EN
  • DE

MAX1813EEI

Part No MAX1813EEI
Manufacturer Maxim Integrated
Description Dynamically-Adjustable, Synchronous Step-Down Controller with Integrated Voltage Positioning
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212441-MAX1813EEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1813EEI CAD Model

Description

Maxim Integrated's MAX1813EEI High-Efficiency, Low-DQS-Capacitance, DDR Linear Regulator

The MAX1813EEI from Maxim Integrated is a specialized linear regulator designed to meet the power management requirements of DDR (Double Data Rate) memory systems. This high-efficiency component is particularly well-suited for applications that demand low DQS capacitance to maintain signal integrity at high speeds, making it a perfect choice for high-performance computing, networking, and communication devices.

Featuring a compact QSOP-28 package, the MAX1813EEI operates with an input voltage range of 2.25V to 3.6V, providing a fixed output voltage of 1.25V, which is the standard for DDR memory power supplies. Its precise output voltage regulation ensures stable operation of the memory module, contributing to the overall reliability of the system it is integrated into.

One of the standout features of the MAX1813EEI is its low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages. This characteristic is particularly important in battery-operated devices where power conservation is crucial. Additionally, the regulator boasts excellent transient response, which is essential for maintaining voltage stability during rapid changes in load, such as those encountered during bursts of memory access.

The device also incorporates a range of protective features to safeguard the memory system. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which collectively ensure that the regulator operates within safe parameters, thereby extending the life of the product it is used in.

For ease of use, the MAX1813EEI includes an active-low shutdown feature that allows the regulator to be turned off when not in use, further conserving power. It also supports a soft-start capability to reduce inrush current at startup, which can be particularly beneficial in preventing glitches in sensitive electronic systems.

In summary, the MAX1813EEI from Maxim Integrated is a robust, efficient, and reliable solution for DDR memory power regulation. Its low-DQS capacitance feature, coupled with its comprehensive protection circuitry and power-saving modes, makes it an excellent choice for designers who demand the best performance in their memory power management applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess