EN
  • EN
  • DE

MAX1818EUT18#TG16

Part No MAX1818EUT18#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V/ADJ 0.5A SOT23-6 / LDO Regulator Pos 1.25V to 5V1.8V 0.5A 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (1.8V)
Maximum Output Voltage 5V
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 1.8V, 1.25 V to 5 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 002933-MAX1818EUT18#TG16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1818
Introduction Date March 01, 2001
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1818EUT18#TG16 CAD Model

Description

Maxim Integrated MAX1818EUT18#TG16 Low-Dropout Linear Regulator

The MAX1818EUT18#TG16 is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient LDO is ideal for portable electronic devices that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed 1.8V, suitable for low-voltage digital circuits and microprocessors.
  • High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable operation of sensitive electronic components.
  • Low Dropout Voltage: Offers a low dropout voltage of typically 120mV at full load, which enhances battery life in portable applications.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, meeting the demands of most handheld devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device against overheating and potential damage.
  • Low Quiescent Current: Exhibits a low quiescent current, further improving the power efficiency for battery-powered devices.
  • Small SOT23 Package: Comes in a space-saving SOT23 package, making it an excellent choice for space-constrained applications.

Applications

The MAX1818EUT18#TG16 is versatile and can be used in a variety of applications where power efficiency and space are critical. Some common applications include:

  • Portable and battery-powered devices
  • Notebook computers
  • Handheld instruments
  • PDAs and smartphones
  • Wireless and RF devices

Conclusion

With its precise voltage regulation, low dropout, and high output current capabilities, the Maxim Integrated MAX1818EUT18#TG16 LDO linear regulator is an excellent power management solution for designers looking to enhance the performance and extend the battery life of their portable electronic devices. Its small form factor and robust feature set make it a highly reliable component for a wide range of applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess