EN
  • EN
  • DE

MAX1821XEUB

Part No MAX1821XEUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR WCDMA 600MA BUCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, DDR
Voltage - Input 2.6V ~ 5.5V
Number of Outputs 1
Voltage - Output 1.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209162-MAX1821XEUB
Ultra Librarian 3D Model Ultra Librarian MAX1821XEUB CAD Model

Description

Maxim Integrated MAX1821XEUB Overview

The MAX1821XEUB from Maxim Integrated is a versatile and efficient power management integrated circuit designed to cater to the needs of modern electronic devices. This high-performance chip offers a compact and reliable solution for battery charging and power regulation, making it an ideal choice for a wide range of portable applications.

Key Features

  • High-Efficiency Step-Down Converter: The MAX1821XEUB features a synchronous, PWM step-down DC-DC converter, ensuring efficient power conversion with reduced heat dissipation.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the power supply to the specific needs of their application.
  • Integrated Power MOSFETs: With built-in power MOSFETs, this IC minimizes external component count, saving space and simplifying the design process.
  • Low Quiescent Current: The device's low quiescent current helps extend battery life in portable devices by reducing standby power consumption.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under various conditions.

Applications

Due to its compact size and power efficiency, the MAX1821XEUB is well-suited for a multitude of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • GPS Units
  • Battery-Powered Equipment
  • Wireless Peripherals

Product Specifications

  • Package: The device comes in a microMAX-10 package that is both space-saving and easy to integrate into a variety of circuit designs.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery technologies and input power sources.
  • Switching Frequency: The MAX1821XEUB offers a high switching frequency, which allows for the use of smaller, less costly external components like inductors and capacitors.

The MAX1821XEUB from Maxim Integrated is a powerful solution for designers looking to optimize the power management system of their next project. Its combination of efficiency, flexibility, and protection features makes it a robust choice for any application requiring reliable power control.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess