EN
  • EN
  • DE

MAX1844ETP+

Part No MAX1844ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 20-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-TQFN (4x4)
Win Source Part Number 128028-MAX1844ETP+
Ultra Librarian 3D Model Ultra Librarian MAX1844ETP+ CAD Model

Description

Maxim Integrated's MAX1844ETP+ High-Efficiency, Step-Down DC-DC Converter

The MAX1844ETP+ from Maxim Integrated is a high-performance, step-down DC-DC converter designed for a wide range of applications requiring efficient voltage regulation. This advanced power management IC is engineered to deliver a high level of energy efficiency, which is crucial for extending battery life in portable devices and reducing heat in high-power systems.

Featuring a compact PowerMAX-20 package, the MAX1844ETP+ is optimized for space-constrained applications. It operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for use with various power sources. The output voltage is adjustable from 1.25V to VIN, which allows for flexibility in design and ensures compatibility with a multitude of low-voltage circuits and microprocessors.

With a high switching frequency of up to 1MHz, the MAX1844ETP+ allows for smaller external components, thus reducing the overall footprint and cost of the power supply design. The use of tiny surface-mount inductors and capacitors is made possible, which is ideal for portable electronics where space is at a premium.

The device also incorporates a range of protective features to ensure reliable operation under adverse conditions. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout. The MAX1844ETP+ is designed to maintain stable operation even under heavy load variations, which is essential for maintaining the performance and longevity of the end application.

Efficiency is further enhanced by a low-dropout (LDO) mode, which reduces switching losses when the input voltage is close to the output voltage. This feature is particularly beneficial in prolonging battery life when the device is operated in battery-powered applications.

In summary, the MAX1844ETP+ from Maxim Integrated is an excellent choice for designers looking for a high-efficiency, adjustable, step-down DC-DC converter that combines small packaging with robust performance and protection features. Its ability to support a wide range of applications makes it a versatile component in any power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1559 $61.8708
28+ $4.2308 $118.4624
43+ $4.0979 $176.2097
59+ $3.9663 $234.0117
76+ $3.8334 $291.3384
101+ $3.4373 $347.1673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess