EN
  • EN
  • DE

NGB8202NT4

Part No NGB8202NT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 440V 20A 150W D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 440V
Maximum Current Collector 20A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 1.9V @ 4.5V, 20A
Maximum Power Dissipation 150W
Input Type Logic
Turn-on and Turn-off delay time -/5μs
Testing Conditions 300V, 9A, 1 kOhm, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082965-NGB8202NT4
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian NGB8202NT4 CAD Model

Description

The ON Semiconductor NGB8202NT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of applications requiring fast switching, high efficiency, and reliability. This IGBT is part of ON Semiconductor's advanced power technology portfolio and is well-suited for use in motor control, inverter, and power conversion systems.

Key Features

  • High Current Capability: The NGB8202NT4 is capable of handling continuous collector currents up to 20A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (Vce(sat)) of typically 1.8V, this IGBT ensures efficient operation and minimal power dissipation during conduction.
  • Fast Switching Speed: The device boasts a fast switching speed, which is critical for reducing switching losses and improving the performance of power electronic systems.
  • Co-Packaged Diode: Included is a co-packaged free-wheeling diode with a low forward voltage drop, providing further efficiency and protection during switching events.
  • Temperature Performance: The NGB8202NT4 is designed to operate effectively over a wide temperature range, ensuring reliability even under thermal stress.

Applications

  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Inductive Heating
  • Switch Mode Power Supplies (SMPS)

The ON Semiconductor NGB8202NT4 is housed in a TO-220 package, which is widely used and easy to integrate into various circuit designs. Its robust design ensures longevity and consistent performance, making it a reliable choice for engineers and designers looking to optimize their power management solutions. With its combination of high efficiency, fast switching, and thermal resilience, the NGB8202NT4 stands out as a versatile component suitable for a multitude of high-demand applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8041 $63.1435
80+ $1.4807 $118.4560
125+ $1.4345 $179.3125
170+ $1.3883 $236.0110
220+ $1.3421 $295.2620
290+ $1.2035 $349.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess