Maxim Integrated MAX1845EEI+T Product Overview
The MAX1845EEI+T from Maxim Integrated is a high-performance, dual-phase, synchronous step-down controller designed for precision voltage regulation in a variety of applications. This advanced power management IC is tailored to meet the stringent power requirements of modern microprocessors, microcontrollers, and other digital logic circuits that demand high efficiency and tight voltage regulation.
Key Features
- Dual-Phase Operation: The MAX1845EEI+T operates in a dual-phase mode which allows for better load transient response and reduced input ripple, leading to improved system stability and performance.
- Synchronous Rectification: With synchronous rectification, the device achieves higher efficiency by reducing power losses associated with diode rectifiers, making it ideal for battery-powered applications.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for precise regulation tailored to the specific needs of the application.
- High Efficiency: The device is designed to maximize efficiency, which is crucial for extending battery life in portable applications and reducing thermal stress in all systems.
- Power-Save Mode: To further enhance battery life, the MAX1845EEI+T includes a power-save mode that reduces quiescent current during light load conditions.
- Compact Packaging: Available in a compact QSOP-28 package, the MAX1845EEI+T saves valuable board space in space-constrained applications.
Applications
The MAX1845EEI+T is versatile and can be used in a wide range of applications, including:
- Notebook Computers
- PDAs and Mobile Phones
- DSL Modems
- Networking and Telecommunications Equipment
- Set-Top Boxes
Technical Specifications
With its robust feature set, the MAX1845EEI+T ensures reliable and efficient power delivery. Key technical specifications include:
- Input Voltage Range: 4.5V to 28V
- Output Voltage Range: Adjustable down to 0.7V
- Switching Frequency: Up to 300kHz per phase
- Thermal-Overload Protection
- Overvoltage and Undervoltage Lockout
Maxim Integrated's commitment to quality and reliability is evident in the MAX1845EEI+T, making it an ideal choice for designers looking for a high-performance power management solution.