EN
  • EN
  • DE

MAX1845ETX+TG05

Part No MAX1845ETX+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311212-MAX1845ETX+TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1845ETX+TG05 CAD Model

Description

Maxim Integrated Product Overview: MAX1845ETX+TG05

The MAX1845ETX+TG05 is a high-performance, dual-phase, synchronous step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and high efficiency for advanced microprocessors. This component is engineered to address the stringent power requirements of modern computing and communication devices that demand fast transient response and tight voltage regulation under varying load conditions.

Key Features

  • Dual-Phase Operation: The MAX1845ETX+TG05 operates in a dual-phase mode, which allows for excellent load transient response and reduces output ripple, thus minimizing the need for large output capacitors.
  • Quick-PWM™ Control: Maxim's proprietary Quick-PWM™ control scheme ensures a constant-frequency operation at all loads and provides the fastest possible transient response.
  • High Efficiency: With its synchronous rectification and low quiescent current, this controller maintains high efficiency across a wide range of load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for various applications and allowing for precise power delivery tailored to specific circuit requirements.
  • Overvoltage Protection: The device includes robust overvoltage protection to safeguard the system against voltage spikes and transients.
  • Thermal Management: The MAX1845ETX+TG05 is equipped with thermal shutdown to prevent damage from overheating, ensuring reliable operation under a range of temperature conditions.

Applications

The MAX1845ETX+TG05 is suitable for a wide range of applications where efficient power conversion and management are critical. It is particularly well-suited for powering advanced microprocessors in:

  • Notebooks and laptops
  • Desktop computers
  • Servers
  • Networking equipment
  • Telecommunications infrastructure

Product Specifications

The device comes in a compact, thermally efficient 36-pin thin QFN package, making it an ideal choice for space-constrained applications. It operates over a wide input voltage range, supporting various power sources, and its dual-phase operation reduces the need for external components, simplifying the design and reducing overall system cost.

With its combination of performance, efficiency, and versatility, the MAX1845ETX+TG05 from Maxim Integrated is a top-tier solution for powering the next generation of electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess