EN
  • EN
  • DE

MAX1846EUB+T

Part No MAX1846EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 117124-MAX1846EUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1846EUB+T CAD Model

Description

The MAX1846EUB+T is a high-performance, low-voltage, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and efficient power management IC is ideal for portable devices that require a small form factor and minimal power consumption without sacrificing performance.

Key Features

  • High Efficiency: The device offers up to 96% efficiency, which helps in prolonging battery life in portable applications.
  • Wide Input Voltage Range: It operates from a 2.6V to 5.5V input voltage range, making it versatile for various battery configurations and systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to V<sub>IN, allowing for a broad range of power supplies.
  • Low Quiescent Current: Its quiescent current is only 110µA, which helps in reducing standby power consumption.
  • Compact Package: The MAX1846EUB+T comes in a microMAX-10 package, which is suitable for space-constrained applications.
  • Integrated Features: It includes an internal digital soft-start, a power-ok (POK) output, and frequency synchronization for improved performance and reliability.
  • Thermal Protection: The device also features thermal shutdown and current-limit protections to safeguard against overheating and overcurrent conditions.

Applications

The MAX1846EUB+T is particularly well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • PDAs and smartphones
  • Digital cameras and portable media players
  • Wireless and DSL modems
  • GPS receivers

Why Choose the MAX1846EUB+T?

Designers and engineers opt for the MAX1846EUB+T when they require a reliable, efficient, and versatile power solution that can easily fit into their compact designs. Maxim Integrated's commitment to quality ensures that this DC-DC converter delivers the performance needed for today's high-tech, power-sensitive devices. With features like adjustable output voltage and high efficiency, the MAX1846EUB+T stands out as a top choice for powering next-generation electronics.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess