EN
  • EN
  • DE
  • IT

MAX1848ETA+

Part No MAX1848ETA+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 3 Segment 8-Pin TDFN EP / IC LED DRIVER RGLTR 750MA 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.6V
Voltage Supply MAX 5.5V
Voltage - Output 12.2V
Output Current per Channel 750mA (Switch)
Frequency 1.2MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 785557-MAX1848ETA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1848
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1848ETA+ CAD Model

Description

MAX1848ETA+ Step-Down Converter by Maxim Integrated

The MAX1848ETA+ from Maxim Integrated is a highly efficient, compact, synchronous step-down DC-DC converter designed to deliver a continuous output current of up to 600mA. This power management IC is ideal for portable devices where space and power efficiency are at a premium.

Key Features:

  • High Efficiency: The device operates with up to 95% efficiency, which helps to extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of power supply options.
  • Low Dropout Operation: Its 100% duty cycle capability provides low dropout operation, which is critical when the input voltage is close to the output voltage.
  • Compact Size: The MAX1848ETA+ comes in a tiny 8-pin TDFN package, making it suitable for space-constrained applications.
  • Integrated MOSFETs: Internal synchronous rectifier MOSFETs eliminate the need for external Schottky diodes, reducing component count and board space.
  • Low Quiescent Current: The quiescent current is as low as 110µA, which is beneficial for battery-powered devices.
  • Wide Input Voltage Range: It can operate with an input voltage range from 2.6V to 5.5V, accommodating various power sources.

Applications:

  • Portable and battery-powered devices
  • PDAs and smartphones
  • Digital cameras and MP3 players
  • GPS receivers
  • Other handheld devices

The MAX1848ETA+ also features a range of protective functions, such as over-temperature protection and over-current protection, ensuring the longevity and reliability of the device. Additionally, the converter offers a low-noise operation mode that makes it suitable for noise-sensitive applications.

Ordering Information:

The product is available in a RoHS-compliant package and is designated by the part number MAX1848ETA+. For detailed specifications, application notes, and evaluation kits, please visit Maxim Integrated's official website or contact their sales department.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1156 $61.3580
125+ $0.9154 $114.4250
190+ $0.8868 $168.4920
265+ $0.8583 $227.4495
340+ $0.8296 $282.0640
455+ $0.7438 $338.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess