EN
  • EN
  • DE

MAX1854EEG

Part No MAX1854EEG
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description STEP-DOWN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 2V ~ 28V
Number of Outputs 1
Voltage - Output 0.925V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 54 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 209235-MAX1854EEG
Ultra Librarian 3D Model Ultra Librarian MAX1854EEG CAD Model

Description

Maxim Integrated MAX1854EEG Overview

The Maxim Integrated MAX1854EEG is a high-efficiency, step-down controller designed for use in a variety of applications, including computing, networking, and telecommunications equipment. This versatile component is engineered to provide precise power regulation, ensuring the reliable operation of sensitive electronic devices.

Key Features

  • Wide Input Voltage Range: The MAX1854EEG operates with an input voltage range from 4.5V to 28V, making it suitable for a broad spectrum of power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, providing the flexibility needed to power a wide range of devices.
  • High Efficiency: This step-down controller is designed for high efficiency, which is essential for reducing power loss and heat generation in electronic systems.
  • Fast Transient Response: The device's fast transient response helps maintain stable output voltage during sudden changes in load, which is critical for high-performance electronics.
  • Integrated Features: The MAX1854EEG includes an oscillator, a reference, error amplifier, soft-start feature, and a power-good (PG) output, consolidating multiple functions into a single chip for space and cost savings.

Applications

The MAX1854EEG is ideal for a range of applications, including:

  • Point of Load (POL) conversions
  • DSL modems
  • Set-top boxes
  • Networking and telecom equipment
  • Computing peripherals

Package and Reliability

The component is packaged in a 24-pin QSOP, which is compact and suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX1854EEG meets high standards of reliability and performance.

Design Support

Maxim Integrated provides comprehensive design support for the MAX1854EEG, including datasheets, reference designs, and technical support, to assist engineers in integrating this controller into their designs effectively and efficiently.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess