EN
  • EN
  • DE

MAX1856EUB+T

Part No MAX1856EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR SPLY PWM SLIC 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Satellite Boxes, xDSL and Cable Modems
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage -24V, -72V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021247-MAX1856EUB+T
Family Name MAX1856
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1856EUB+T CAD Model

Description

The MAX1856EUB+T, brought to you by Maxim Integrated, is a highly efficient, compact, and versatile voltage regulator designed to cater to a wide array of applications. This advanced power management IC is ideal for portable devices, owing to its small form factor and low power consumption.

Key Features

  • High Efficiency: The MAX1856EUB+T boasts an impressive efficiency rate, which is critical for battery-powered devices, ensuring prolonged operational time and reduced heat generation.
  • Adjustable Output: Users can adjust the output voltage to meet the requirements of their specific application, providing flexibility and precision in power management.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, protecting both the regulator and the device it powers.
  • Small Package: Housed in a microMAX-10 package, the MAX1856EUB+T is designed for space-constrained applications, without compromising on performance.
  • Low Dropout: The low dropout feature ensures that the regulator maintains its output regulation even when the supply voltage is very close to the output voltage, which is particularly useful during battery discharge.

Applications

This voltage regulator finds its place in a multitude of applications such as:

  • Notebook Computers
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • Other Battery-Powered Equipment

Technical Specifications

The MAX1856EUB+T operates over a wide input voltage range and offers a variable output voltage, making it a versatile choice for designers. Its high-frequency switching capability allows for the use of small, low-cost external components, further minimizing the overall solution size.

Conclusion

The MAX1856EUB+T from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, adjustability, and compact size makes it an excellent choice for engineers looking to optimize their power systems in space-limited applications.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5662 $59.0958
22+ $5.3881 $118.5382
34+ $5.2194 $177.4596
46+ $5.0508 $232.3368
60+ $4.8833 $292.9980
80+ $4.3775 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess