EN
  • EN
  • DE

MAX186DCAP+T

Part No MAX186DCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 702279-MAX186DCAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX186
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX186DCAP+T CAD Model

Description

Maxim Integrated MAX186DCAP+T Analog-to-Digital Converter

The MAX186DCAP+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver accuracy and efficiency for a wide range of applications. This ADC operates with a single +5V power supply and features a 8-channel multiplexer with two modes of operation, which makes it versatile for various data acquisition systems.

One of the standout features of the MAX186DCAP+T is its successive-approximation register (SAR) architecture, which ensures a fast conversion time of 10 microseconds, making it suitable for high-speed applications. The device also includes an internal track/hold, eliminating the need for external components and simplifying the design process for engineers.

The MAX186DCAP+T offers a flexible interface with both serial and parallel options, allowing it to be easily integrated into a variety of microprocessor-based systems. The SPI/QSPI/MICROWIRE interface for serial communication makes it compatible with a large number of microcontrollers and digital systems.

With its low power consumption, the MAX186DCAP+T is an excellent choice for portable and battery-powered devices. It operates in a power-down mode that reduces the power consumption to just 1µA, further extending the battery life of the devices it is used in.

Additionally, the MAX186DCAP+T comes in a compact 20-pin SSOP package, which is ideal for space-constrained applications. Its wide analog input range and programmable acquisition time provide flexibility for designers to tailor the ADC to their specific needs.

Key features of the MAX186DCAP+T include:

  • 12-bit resolution with no missing codes
  • 8-channel single-ended or 4-channel differential input multiplexer
  • Low power consumption: 5mA (operating mode) and 1µA (power-down mode)
  • Single +5V supply operation
  • Fast 10µs conversion time
  • Internal track/hold; no external components needed
  • Flexible serial and parallel interface options
  • Compact 20-pin SSOP package

The MAX186DCAP+T is an ideal ADC solution for applications that require high-speed, precise data acquisition, such as industrial control systems, medical instruments, and portable devices. Its combination of performance, power efficiency, and integration ease makes it a top choice for designers looking to optimize their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess