Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Maxim Integrated
Package Box
Product Status Active
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part MAX1870A
Primary Attributes 10V ~ 25V Input Voltage
Supplied Contents Board(s)
Secondary Attributes 2.4A Charge Current
Base Product Number MAX1870
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 702281-MAX1870AEVKIT
Ultra Librarian 3D Model Ultra Librarian MAX1870AEVKIT CAD Model

Description

The MAX1870AEVKIT from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX1870A, a highly integrated charge-management controller for lithium-ion (Li-ion) batteries. This evaluation kit provides an excellent platform for engineers and designers to explore the features and performance of the MAX1870A in a practical, real-world setting.

The MAX1870A controller itself is engineered to optimize the charging process for single-cell Li-ion batteries, making it an ideal solution for portable electronics such as digital cameras, MP3 players, and smartphones. The controller provides a precise and efficient charging cycle, enhancing battery life and ensuring safety through its advanced algorithm and multiple protection features.

The evaluation kit includes the MAX1870A evaluation board, which comes pre-assembled and tested, allowing for quick and easy setup. Users can immediately begin testing the controller's functions, including its adjustable charge voltage, programmable charge current, and preconditioning of deeply discharged batteries. The kit also features an array of test points and jumper options, enabling users to customize the evaluation environment to suit specific requirements.

Safety is a key concern when dealing with battery management, and the MAX1870AEVKIT addresses this with features such as overvoltage protection, thermal regulation, and a safety timer. These functions work together to prevent overcharging and overheating, which can extend the life of the battery and protect the device.

The MAX1870AEVKIT also comes with comprehensive documentation, including a detailed user guide, application notes, and datasheets. This documentation provides valuable insights into the operation of the MAX1870A controller and assists users in fully leveraging the kit's capabilities.

In summary, the MAX1870AEVKIT from Maxim Integrated is an indispensable tool for professionals who are developing applications requiring reliable and efficient Li-ion battery charging. With its advanced features, safety mechanisms, and thorough documentation, this evaluation kit is set to accelerate the design and testing process, ultimately contributing to the creation of superior portable electronic products.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM368
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
ECAD model for NCV74206V1GEVB
Analog Devices Inc.
AD8137 - ADC Data Acquisition Evaluation Board
Need more? Email Us
ECAD model for AD8137YCP-EBZ
Maxim Integrated
DS28CM00 - Silicon Serial Number Interface Evaluation Board
Need more? Email Us
ECAD model for DS28CM00EVKIT
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
Analog Devices Inc.
BOARD EVAL FOR ADE7953
Need more? Email Us
ECAD model for EVAL-ADE7953EBZ
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention