EN
  • EN
  • DE

STM8S103F2P3

Part No STM8S103F2P3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 4KB Flash 3.3V/5V 20-Pin TSSOP Tube / IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 124922-STM8S103F2P3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S103F2
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S103F2P3 CAD Model

Description

STM8S103F2P3 Microcontroller by STMicroelectronics

The STM8S103F2P3 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, robustness, and cost-effectiveness. This device is part of the STM8S series, which is renowned for its efficiency and versatility in a wide range of applications, from simple LED drivers to complex motor controllers.

At the heart of the STM8S103F2P3 lies an advanced STM8 core operating at up to 16 MHz frequency. It comes with 8 KB of Flash program memory, which is more than sufficient for small to medium-sized applications. In addition, the microcontroller features 1 KB of RAM and 128 bytes of EEPROM, which are ideal for data storage and retention across power cycles without the need for external memory components.

The STM8S103F2P3 offers a rich set of peripherals that enable designers to create complex and efficient systems. These include:

  • 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing for accurate sensor readings and analog signal processing.
  • Integrated temperature sensor, which facilitates system monitoring without the need for additional components.
  • Two 16-bit timers, which can be used for time-related operations such as PWM generation, event counting, and timekeeping.
  • UART interface for serial communication, essential for debugging or connecting to other devices such as sensors, modems, or host computers.
  • I2C and SPI interfaces for multi-master communication, enabling the microcontroller to interface with a variety of peripherals and sensors.

The device is housed in a TSSOP20 package, making it compact and suitable for space-constrained applications. It operates over a wide voltage range of 2.95 V to 5.5 V and features an industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.

STMicroelectronics provides comprehensive development tools and software libraries for the STM8S103F2P3, which simplifies the development process and reduces time to market. This microcontroller is an excellent choice for designers looking for a cost-effective, yet powerful solution for a broad array of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6178 $50.6492
34+ $2.9685 $100.9290
53+ $2.8757 $152.4121
72+ $2.7830 $200.3760
93+ $2.6902 $250.1886
125+ $2.4119 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,531 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess