EN
  • EN
  • DE

STM8AP52TIB

Part No STM8AP52TIB
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708725-STM8AP52TIB
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP52TIB CAD Model

Description

Overview of STM8AP52TIB from STMicroelectronics

The STM8AP52TIB is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications. This product is part of the STM8A series, which is renowned for its robust design, reliability, and efficiency in demanding environments.

Key Features

  • Advanced STM8A Core: The STM8AP52TIB is built around the advanced STM8A core, operating at up to 16 MHz frequency, which provides the computational power needed for complex tasks and real-time operations.
  • Memory: It comes equipped with an ample amount of on-chip memory, including up to 128 KB of Flash memory for program storage, and up to 4 KB of true data EEPROM, which is particularly beneficial for parameter storage and data logging tasks that require write endurance.
  • Rich Peripherals: The MCU features a wide range of integrated peripherals such as multiple 16-bit timers, communication interfaces (UART, SPI, and I2C), and up to 10-bit ADCs, enabling it to handle various input/output tasks seamlessly.
  • Automotive-Qualified: As an automotive-qualified product, the STM8AP52TIB meets stringent quality and reliability standards (AEC-Q100 qualified), ensuring performance under harsh conditions such as extreme temperatures and vibrations.
  • Low-Power Modes: It supports multiple low-power modes, making it suitable for applications that require energy efficiency and long battery life.
  • Robust I/Os: The device features robust I/O pins that can withstand high injection levels, making it ideal for noisy environments where signal integrity is crucial.

Applications

The STM8AP52TIB is versatile and can be used in a range of applications within the automotive sector such as engine management, body control modules, and sensor interfaces. It is also well-suited for industrial applications, including factory automation, process control, and other embedded systems that require a reliable MCU with a rich feature set.

Support and Tools

STMicroelectronics offers extensive support for the STM8AP52TIB, including development tools and software libraries to accelerate the design process and reduce time-to-market. Comprehensive documentation, such as datasheets and application notes, are readily available to assist engineers in fully leveraging the capabilities of this powerful microcontroller.

Overall, the STM8AP52TIB is a high-quality and versatile microcontroller that delivers the performance, reliability, and features necessary for sophisticated automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2275 $60.9100
10+ $12.4948 $124.9480
15+ $12.1044 $181.5660
20+ $11.7140 $234.2800
26+ $11.3236 $294.4136
35+ $10.1525 $355.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess