Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 144-QFP
Win Source Part Number 1102467-E-ST10F269-DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-ST10F269-DP CAD Model

Description

The E-ST10F269-DP from STMicroelectronics is a robust development package designed to streamline the process of developing and testing applications for the ST10F269 microcontroller family. This product is a comprehensive solution that provides engineers with the necessary tools to harness the full potential of the ST10F269 series, known for its high-performance 16-bit CPU core and extensive range of features suitable for a variety of industrial, automotive, and consumer applications.

Key Features

  • High-Performance Core: The ST10F269 microcontroller at the heart of the E-ST10F269-DP boasts a 16-bit CPU with a maximum frequency of 40MHz, delivering the computational power needed for complex tasks.
  • Large Memory Capacity: With up to 832KB of on-chip Flash memory and 68KB of RAM, the ST10F269 provides ample space for application code and data storage, ensuring smooth operation.
  • Advanced Peripherals: The development package includes a range of peripherals such as multiple timers, PWM channels, and communication interfaces like CAN, UART, and SPI, offering flexibility in system design.
  • Comprehensive Development Tools: E-ST10F269-DP comes with a full suite of development tools, including compilers, debuggers, and software libraries, to expedite the development cycle.
  • Flexible Power Management: With its power-saving modes and advanced power management features, the ST10F269 is well-suited for applications requiring energy efficiency.

Applications

The E-ST10F269-DP is versatile and can be used in a wide array of applications including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • Consumer electronics

Development Support

STMicroelectronics provides extensive support for the E-ST10F269-DP through technical documentation, application notes, and a dedicated support team. This ensures developers can maximize the capabilities of the ST10F269 microcontroller and reduce time-to-market for their products.

Conclusion

The E-ST10F269-DP is an exceptional development package that offers a perfect blend of performance, memory capacity, and peripherals. It is designed to accelerate the development process and is supported by the quality and reliability of STMicroelectronics, making it an ideal choice for professionals seeking a high-quality development experience.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention