EN
  • EN
  • DE

MAX1879EUA+

Part No MAX1879EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER LI+ PULSE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 22V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 021253-MAX1879EUA+
Ultra Librarian 3D Model Ultra Librarian MAX1879EUA+ CAD Model

Description

The MAX1879EUA+ from Maxim Integrated is a sophisticated, compact power management integrated circuit (IC) designed to optimize the performance and extend the life of single-cell, lithium-ion (Li+) batteries. This innovative IC is housed in a space-saving 8-pin µMAX package, making it an ideal choice for portable applications where space is at a premium.

Key Features

  • Automatic Charge Reduction: The MAX1879EUA+ features an automatic charge-reduction mechanism that kicks in when the battery is near its full charge capacity. This helps prevent overcharging, thereby enhancing the battery's lifespan.
  • Temperature Monitoring: With built-in temperature monitoring, the device ensures that the battery operates within a safe temperature range, providing an additional layer of protection.
  • High-Efficiency Charging: The IC supports high-efficiency charging, maximizing power transfer from the source to the battery, which results in faster charging times and improved overall efficiency.
  • Charge/Prequalification Timer: A programmable charge timer and prequalification timer are included to further safeguard against overcharging and to ensure that the battery is not charged when it's below a safe voltage level.

Applications

The MAX1879EUA+ is versatile and can be utilized in a wide array of applications. It is particularly well-suited for:

  • Handheld Devices
  • Bluetooth Earpieces
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Other Small Footprint Devices

Technical Specifications

At the heart of the MAX1879EUA+ are features that make it a robust choice for power management:

  • Integrated single-cell Li+ charger
  • Automatic charging current reduction based on input voltage
  • Charge current programmable up to 500mA
  • Low 28µA (typ) quiescent current
  • Thermal regulation to maximize charge rate without risk of overheating

In conclusion, the MAX1879EUA+ from Maxim Integrated is a feature-rich, efficient power management solution that offers a blend of performance, protection, and versatility, making it an excellent choice for designers looking to enhance the functionality and longevity of their battery-powered devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess