EN
  • EN
  • DE

MAX1880EUG+

Part No MAX1880EUG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 4OUT 24TSSOP / - Converter, TFT LCD Voltage Regulator IC 4 Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Converter, TFT LCD
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 4
Voltage - Output 2.7V ~ 13V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MAX1880
Standard Package 62 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925208-MAX1880EUG+
Ultra Librarian 3D Model Ultra Librarian MAX1880EUG+ CAD Model

Description

Maxim Integrated MAX1880EUG+

The Maxim Integrated MAX1880EUG+ is a high-performance, low-noise, dual-output linear regulator, designed to deliver exceptional power regulation for sensitive applications. This compact and efficient component is ideal for space-constrained environments, providing a reliable power supply solution for a wide range of electronic devices.

Key Features

  • Dual-Output Voltage: The MAX1880EUG+ offers two independently regulated outputs, which can be adjusted externally through resistive dividers to meet specific application requirements.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.
  • High Accuracy: This regulator boasts high accuracy in output voltage, maintaining stability and precision to support critical circuit functionalities.
  • Low Noise Performance: With its low-noise output, the MAX1880EUG+ is particularly suitable for RF applications and other sensitive electronic systems where noise can significantly impact performance.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system against excessive temperatures that could lead to damage or failure.
  • Power-Saving Mode: The regulator is equipped with a power-saving shutdown mode, which significantly reduces power consumption when the device is not in active use.

Applications

The MAX1880EUG+ is versatile and can be used in a variety of applications including:

  • Battery-Powered Devices
  • Portable Handheld Instruments
  • Wireless and RF Communication Systems
  • Notebook Computers
  • Medical Equipment

Technical Specifications

With a wide input voltage range and the ability to supply up to 200mA per output, the MAX1880EUG+ is a robust choice for those seeking a reliable power management solution. The device is offered in a compact TSSOP-24 package, making it easy to integrate into various circuit designs without taking up excessive board space.

For designers and engineers looking for a dual-output linear regulator that combines efficiency, precision, and low-noise operation, the Maxim Integrated MAX1880EUG+ stands out as a superior choice, providing the performance needed for today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8265 $61.2240
37+ $3.1393 $116.1541
57+ $3.0411 $173.3427
79+ $2.9429 $232.4891
102+ $2.8459 $290.2818
136+ $2.5514 $346.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess