EN
  • EN
  • DE

MAX1898EUB42+T

Part No MAX1898EUB42+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol Packs 1400mA 4.2V 10-Pin uMAX T/R / IC CHARGER LI+ SNGL 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.4A
Battery Pack Voltage 4.2V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785578-MAX1898EUB42+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX189842
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1898EUB42+T CAD Model

Description

Maxim Integrated MAX1898EUB42+T Battery Charger IC

The MAX1898EUB42+T from Maxim Integrated is a sophisticated battery charger integrated circuit (IC) designed to provide efficient and reliable charging for single-cell lithium-ion (Li+) batteries. This compact and highly integrated solution is ideal for space-constrained applications such as portable consumer electronics, wearable devices, and other battery-powered systems.

Featuring a programmable charge current up to 500mA, the MAX1898EUB42+T allows designers to tailor the charging parameters to their specific application needs. The precision regulation ensures that the battery is charged to its peak capacity without overcharging, which can extend the life of the battery and maintain optimum performance.

The IC incorporates a variety of safety features to protect both the battery and the charging system. These include automatic charge termination upon completion, a prequalification stage for deeply discharged batteries, and a temperature monitoring function that suspends charging if unsafe temperatures are detected.

One of the standout features of the MAX1898EUB42+T is its minimal external component requirement. This not only simplifies the design and reduces the overall bill of materials but also speeds up the time-to-market for product development. The IC is available in a tiny, 10-pin µMAX package, which is highly beneficial for products where space is at a premium.

Additionally, the MAX1898EUB42+T supports a charge-enable input, allowing the charging process to be controlled externally by a microcontroller or other logic signals. This flexibility makes it easy to integrate the IC into more complex power management systems.

With its high level of integration, comprehensive charge management features, and compact size, the MAX1898EUB42+T from Maxim Integrated is an excellent choice for designers looking to implement a reliable and efficient charging solution in their next battery-powered project.

Key Features:

  • Programmable charge current up to 500mA
  • Precision end-of-charge control
  • Safety features including prequalification and temperature monitoring
  • Minimal external components required
  • Compact 10-pin µMAX package
  • Charge-enable input for external control

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0994 $50.3856
59+ $1.7226 $101.6334
90+ $1.6687 $150.1830
124+ $1.6149 $200.2476
161+ $1.5611 $251.3371
215+ $1.3996 $300.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess