EN
  • EN
  • DE

MAX19000BECB+T

Part No MAX19000BECB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702311-MAX19000BECB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19000BECB+T CAD Model

Description

Maxim Integrated MAX19000BECB+T Product Overview

The MAX19000BECB+T from Maxim Integrated is a high-performance, precision analog-to-digital converter (ADC) designed to provide exceptional accuracy and stability for a wide range of applications. This device is part of Maxim's extensive line of integrated circuits that are known for their reliability and cutting-edge technology.

This ADC features a 16-bit resolution that ensures fine detail in the conversion of analog signals to digital data. With its high resolution, the MAX19000BECB+T is particularly suited for applications that require precise measurement, such as medical instrumentation, automated test equipment, and high-end industrial control systems.

The MAX19000BECB+T operates over a single supply voltage, making it an energy-efficient choice for battery-powered devices. It also boasts a low power consumption, which helps to extend the battery life of portable devices. The ADC's flexible power management options further enhance its suitability for power-sensitive applications.

One of the key features of this product is its wide dynamic range, which allows it to accurately process signals with large variations in amplitude. This makes the MAX19000BECB+T ideal for audio applications and sensor interfaces, where maintaining the integrity of the signal is crucial.

The device comes in a compact, surface-mount package that is designed to save space on printed circuit boards (PCBs). This small footprint makes it an excellent choice for space-constrained applications, such as handheld devices.

For ease of integration into various systems, the MAX19000BECB+T is equipped with a digital interface that is compatible with most microcontrollers and digital signal processors (DSPs). This simplifies the design process and reduces the time to market for products incorporating this ADC.

In summary, the MAX19000BECB+T from Maxim Integrated is a versatile, high-resolution ADC that offers excellent performance for a broad range of applications. Its low power consumption, wide dynamic range, and compact form factor make it a top choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess