The MAX1904ETJ-TG, a state-of-the-art power management integrated circuit (PMIC) from Maxim Integrated, is designed to deliver efficient and reliable power control in a wide range of electronic applications. This advanced IC is an ideal solution for designers looking to optimize power consumption and enhance the performance of their systems.
Key Features
- High Efficiency: The MAX1904ETJ-TG is engineered for maximum power efficiency, which helps to reduce heat generation and improve overall system reliability.
- Integrated Functions: This PMIC integrates multiple functions into a single chip, including voltage regulation, power-on reset, and power sequencing, simplifying the design process and saving board space.
- Programmable Outputs: It offers programmable output voltages, enabling customization to meet the specific needs of various applications.
- Thermal Management: Built-in thermal protection features prevent the device from operating outside of its safe temperature range, thereby safeguarding the system components from potential thermal damage.
Applications
The versatility of the MAX1904ETJ-TG makes it suitable for a broad array of applications, including:
- Portable and handheld devices
- Networking equipment
- Computing peripherals
- Consumer electronics
Technical Specifications
The technical specifications of the MAX1904ETJ-TG include:
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: 0.8V to 3.6V
- Maximum Output Current: 1A
- Operating Temperature Range: -40°C to 85°C
- Package: 32-pin TQFN (5mm x 5mm)
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products. The MAX1904ETJ-TG is manufactured with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications.
Ordering Information
To order the MAX1904ETJ-TG or request samples, visit Maxim Integrated's official website or contact an authorized distributor. Technical support and datasheets are also available to assist with product integration and to answer any questions regarding functionality and specifications.