EN
  • EN
  • DE

MAX1907ACTL

Part No MAX1907ACTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702314-MAX1907ACTL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1907ACTL CAD Model

Description

Maxim Integrated Product Overview: MAX1907ACTL

The MAX1907ACTL is a high-performance, precision battery charger designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced charging solution is tailored for charging lithium-ion (Li-ion) batteries, which are commonly used in portable electronic devices such as laptops, smartphones, and digital cameras. Its compact and efficient design makes it an ideal choice for space-constrained applications.

Key Features

  • Adaptive Charging Algorithm: The MAX1907ACTL comes equipped with an intelligent charging algorithm that adapts to the needs of the connected battery, ensuring optimal charging efficiency and battery longevity.
  • High Accuracy: Precision components within the charger provide high accuracy in voltage regulation, current sensing, and charge termination, which is crucial for maintaining the health and safety of lithium-ion batteries.
  • Thermal Regulation: To prevent overheating, the MAX1907ACTL includes a thermal regulation feature that automatically adjusts the charge current based on the temperature, safeguarding both the charger and the battery during the charging process.
  • Charge Status Indicators: The product features status outputs that can drive LEDs or interface with a host microcontroller to provide real-time feedback on the charging process, including charge completion and fault conditions.
  • Programmable Charge Parameters: Users can program various charge parameters such as current, voltage, and safety timers to suit specific battery requirements and application needs.

Applications

The MAX1907ACTL is versatile and can be integrated into a wide array of battery-powered devices. Its main applications include:

  • Notebook Computers
  • Portable Equipment
  • Handheld Instruments
  • Medical Devices
  • Smartphones and Tablets

Technical Specifications

The technical specifications for the MAX1907ACTL include:

  • Input Voltage Range: 7V to 28V
  • Charge Voltage Accuracy: ±0.6%
  • Charge Current Regulation: ±5%
  • Charge Current Programmability: Up to 8A
  • Operating Temperature Range: -40°C to +85°C

With its advanced features and reliable performance, the MAX1907ACTL from Maxim Integrated stands out as a top-tier charging solution for lithium-ion batteries in modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3V/ADJ 0.3A 8UMAX
Lowest to $0.8391
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $6.3556

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2975 $106.5950
3+ $43.7306 $131.1918
5+ $42.3642 $211.8210
6+ $40.9979 $245.9874
8+ $39.6315 $317.0520
10+ $35.5313 $355.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess