EN
  • EN
  • DE

MAX1912EUB-T

Part No MAX1912EUB-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829686-MAX1912EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1912EUB-T CAD Model

Description

Maxim Integrated's MAX1912EUB-T Voltage Regulator

The MAX1912EUB-T is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is specifically tailored for noise-sensitive applications, offering a stable and reliable power supply solution. Its compact design in a microMAX-10 package makes it an ideal choice for space-constrained applications.

With an input voltage range of 2.5V to 5.5V, the MAX1912EUB-T is versatile for various systems, accommodating a wide array of power sources. It can deliver an output voltage that is preset to 1.8V, which is a common requirement for many digital circuits, ensuring compatibility with a broad range of devices. Additionally, it can supply up to 500mA of output current, meeting the needs of moderate power applications.

The MAX1912EUB-T boasts an impressive low dropout voltage, which means it can maintain regulation with minimal difference between the input and output voltages. This feature is particularly beneficial for battery-powered devices, where maximizing the usage of available power is crucial. The regulator's high accuracy (±1.5% over temperature) ensures a consistent output, contributing to the stability and performance of the entire system.

One of the standout features of the MAX1912EUB-T is its low output noise, a critical factor for sensitive RF and audio applications. This low-noise characteristic helps to prevent interference with other components in the system, leading to improved overall performance and reliability. Furthermore, the device incorporates thermal overload protection and current limit features, which safeguard the regulator and the system against adverse conditions.

The MAX1912EUB-T also includes a shutdown feature that reduces power consumption when the device is not in use, contributing to energy efficiency and longer battery life in portable applications. This capability makes it an excellent choice for mobile devices, wireless communication equipment, and other power-sensitive electronics.

In summary, Maxim Integrated's MAX1912EUB-T voltage regulator is a compact, efficient, and reliable solution for delivering clean and stable power to sensitive circuits. Its low-dropout performance, high accuracy, and low noise output make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess