EN
  • EN
  • DE

MAX1917

Part No MAX1917
Manufacturer Maxim Integrated
Description Tracking, Sinking and Sourcing, Synchronous Buck Controller for DDR Memory and Termination Supplies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212515-MAX1917
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1917 CAD Model

Description

The MAX1917 from Maxim Integrated is a cutting-edge, low-dropout linear regulator designed to deliver high performance for portable applications. This regulator is specifically engineered to maintain a consistent output voltage even with variations in input voltage and load conditions, making it an ideal solution for battery-powered devices where efficiency and reliability are paramount.

Key Features

  • High Accuracy: The MAX1917 provides an output voltage accuracy of ±1%, ensuring precise regulation for sensitive electronic components.
  • Low Dropout Voltage: With a dropout voltage as low as 145mV at 150mA, this regulator facilitates efficient operation, even when the supply voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be adjusted from 1.25V to 5V using external resistors, providing flexibility for various design requirements.
  • Power-Saving Modes: It includes a shutdown feature that reduces the supply current to less than 1µA, maximizing battery life in portable applications.
  • Thermal Protection: The MAX1917 is equipped with thermal shutdown protection to prevent damage from overheating.
  • Small Footprint: Available in a small SOT23 package, this regulator is suitable for space-constrained applications.

Applications

The MAX1917 is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Cellular Phones
  • PDAs and Handheld Computers
  • Wireless LANs
  • PC Cards

Conclusion

Maxim Integrated's MAX1917 low-dropout linear regulator stands out for its precision, efficiency, and adaptability, making it an excellent choice for designers looking to enhance the performance and battery life of their portable devices. Its small size, combined with its robust feature set, ensures that the MAX1917 can meet the stringent requirements of modern electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0239 $84.0239
2+ $68.9431 $137.8862
3+ $66.7879 $200.3637
4+ $64.6338 $258.5352
5+ $62.4797 $312.3985
7+ $56.0163 $392.1141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess