The MAX1917EEE-TG is a high-performance, low-dropout (LDO) linear regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This LDO regulator is tailored to deliver a continuous, stable output with a low voltage drop, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.
Key Features
- Stable Output: The MAX1917EEE-TG ensures a stable output voltage, which is essential for maintaining the performance of the device it powers.
- Low-Dropout Voltage: With its low-dropout feature, this regulator can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
- High Accuracy: It boasts a high accuracy rate, which translates to consistent performance and reliability.
- Adjustable Output: The output voltage can be adjusted to meet the specific requirements of various applications, providing versatility and customization.
- Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring longevity and stable operation.
- Package: The MAX1917EEE-TG comes in a 16-pin QSOP package, which is compact and suitable for space-constrained applications.
Applications
The MAX1917EEE-TG is designed for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication equipment
- Notebook computers
- Consumer electronics
Technical Specifications
Some of the technical specifications of the MAX1917EEE-TG include:
- Input Voltage Range: 2.5V to 6.5V
- Output Voltage Range: Adjustable
- Output Current: Up to 500mA
- Dropout Voltage: Typically 120mV at 500mA
- Package: 16-Pin QSOP
For a complete datasheet and more detailed information about the MAX1917EEE-TG low-dropout linear regulator, please visit the Maxim Integrated website or contact their support team.