EN
  • EN
  • DE

MAX1920ETT+T

Part No MAX1920ETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 400mA 6-WDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 4V
Current - Output 400mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 6-WDFN Exposed Pad
Manufacturer Device Package 6-TDFN-EP (3x3)
Win Source Part Number 137599-MAX1920ETT+T
Ultra Librarian 3D Model Ultra Librarian MAX1920ETT+T CAD Model

Description

Maxim Integrated MAX1920ETT+T Voltage Regulators

The Maxim Integrated MAX1920ETT+T is a high-performance, low-dropout linear regulator designed to deliver a continuous 200mA load current. This compact device is an ideal choice for portable applications where space is at a premium and energy efficiency is crucial. With its advanced design, the MAX1920ETT+T maintains a low quiescent current even during load, contributing to extended battery life in portable devices.

One of the standout features of the MAX1920ETT+T is its ability to operate with very low dropout voltages, which ensures that the maximum amount of battery life is utilized by allowing the regulator to continue operating even as the supply voltage approaches the output voltage. This makes it particularly suitable for battery-powered applications where the supply voltage may vary or drop over time.

The device comes in a tiny 6-pin TDFN package, offering an excellent power-to-space ratio. Its operating temperature range of -40°C to +85°C makes it versatile for use in a wide range of environments and applications. The MAX1920ETT+T also includes a range of protective features such as thermal overload protection and short-circuit protection, providing a reliable solution for sensitive electronic components.

With a fixed output voltage version available, the MAX1920ETT+T can be tailored to the needs of specific applications, ensuring that designers can achieve the precise voltage regulation required. Additionally, the regulator's high PSRR (Power Supply Rejection Ratio) minimizes the effect of supply voltage variations on the output voltage, providing a stable and clean supply for noise-sensitive circuits.

Overall, the Maxim Integrated MAX1920ETT+T is an excellent choice for designers looking for a reliable, efficient, and space-saving voltage regulation solution. Whether it's for mobile phones, personal digital assistants, or other portable devices, this regulator offers the performance and features necessary to meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess